U SUPPORT TYPE
ASTM A575/A576 MILD STEEL MATERIAL
5-3/8 INCH L X 3-1/2 INCH W SIZE
ELECTROGALVANIZED FINISH
PS 200 2T3 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
257 LB PER 100 PIECES WEIGHT
8 HOLE(S)
9/16 INCH DIA HOLE SIZE
3-1/4 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
1-21/32 INCH W X 3-1/2 INCH H SADDLE SIZE
POWER-STRUT[R] BRAND
PS735 MODEL
Atkore International
Atkore International
Done
Datasheet
Description
U SUPPORT TYPE
ASTM A575/A576 MILD STEEL MATERIAL
5-3/8 INCH L X 3-1/2 INCH W SIZE
ELECTROGALVANIZED FINISH
PS 200 2T3 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
257 LB PER 100 PIECES WEIGHT
8 HOLE(S)
9/16 INCH DIA HOLE SIZE
3-1/4 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
1-21/32 INCH W X 3-1/2 INCH H SADDLE SIZE
POWER-STRUT[R] BRAND
PS735 MODEL
U SUPPORT TYPE
ASTM A575/A576 MILD STEEL MATERIAL
5-3/8 INCH L X 3-1/2 INCH W SIZE
ELECTROGALVANIZED FINISH
PS 200 2T3 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
257 LB PER 100 PIECES WEIGHT
8 HOLE(S)
9/16 INCH DIA HOLE SIZE
3-1/4 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
1-21/32 INCH W X 3-1/2 INCH H SADDLE SIZE
POWER-STRUT[R] BRAND
PS735 MODEL
U SUPPORT TYPE
ASTM A575/A576 MILD STEEL MATERIAL
5-3/8 INCH L X 3-1/2 INCH W SIZE
POWER GREEN. FINISH
PS 200 2T3 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
257 LB PER 100 PIECES WEIGHT
8 HOLE(S)
9/16 INCH DIA HOLE SIZE
3-1/4 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
1-21/32 INCH W X 3-1/2 INCH H SADDLE SIZE
POWER-STRUT. BRAND
PS735 MODEL