CHANNEL SHELF TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
20-1/2 INCH
6 INCH
1-5/8 INCH CHANNEL WIDTH
461 LB PER 100 WEIGHT
1000 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
4 HORIZONTAL MOUNTING HOLE(S)
HOLE SPACING FROM END 13/16 INCH
HOLE SPACING ON CENTER 1-7/8 INCH
Atkore International
Atkore International
Done
Datasheet
Description
CHANNEL SHELF TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
20-1/2 INCH
6 INCH
1-5/8 INCH CHANNEL WIDTH
461 LB PER 100 WEIGHT
1000 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
4 HORIZONTAL MOUNTING HOLE(S)
HOLE SPACING FROM END 13/16 INCH
HOLE SPACING ON CENTER 1-7/8 INCH
CHANNEL SHELF TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
20-1/2 INCH
6 INCH
1-5/8 INCH CHANNEL WIDTH
461 LB PER 100 WEIGHT
1000 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
4 HORIZONTAL MOUNTING HOLE(S)
HOLE SPACING FROM END 13/16 INCH
HOLE SPACING ON CENTER 1-7/8 INCH