Atkore International Channel Conduit/Cable Clamp PS 722 3-3/8

Description
CABLE TO STRUT TYPE ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL TWO PIECE CONSTRUCTION 3-3/8 INCH TRADE SIZE PORCE-A-CLAMP[T], POWER-STRUT. BRAND APPLICABLE STANDARD ANSI/NFPA 70 APPROVAL UL USED WITH 1-5/8 INCH CHANNEL WEIGHT 130 LB PER 100 PIECES PS722 MODEL
Datasheet
Description
CABLE TO STRUT TYPE ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL TWO PIECE CONSTRUCTION 3-3/8 INCH TRADE SIZE PORCE-A-CLAMP[T], POWER-STRUT. BRAND APPLICABLE STANDARD ANSI/NFPA 70 APPROVAL UL USED WITH 1-5/8 INCH CHANNEL WEIGHT 130 LB PER 100 PIECES PS722 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 722 3-3/8 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 722 3-3/8
Channel Conduit/Cable Clamp PS 722 3-3/8
CABLE TO STRUT TYPE ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL TWO PIECE CONSTRUCTION 3-3/8 INCH TRADE SIZE PORCE-A-CLAMP[T], POWER-STRUT. BRAND APPLICABLE STANDARD ANSI/NFPA 70 APPROVAL UL USED WITH 1-5/8 INCH CHANNEL WEIGHT 130 LB PER 100 PIECES PS722 MODEL
  • CABLE TO STRUT TYPE
  • ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • TWO PIECE CONSTRUCTION
  • 3-3/8 INCH TRADE SIZE
  • PORCE-A-CLAMP[T], POWER-STRUT. BRAND
  • APPLICABLE STANDARD ANSI/NFPA 70
  • APPROVAL UL
  • USED WITH 1-5/8 INCH CHANNEL
  • WEIGHT 130 LB PER 100 PIECES
  • PS722 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 722 3-3/8 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 722 3-3/8
Channel Conduit/Cable Clamp PS 722 3-3/8
CABLE TO STRUT TYPE COLD FORMED ASTM A36/A635 LOW CARBON STEEL, TPE MATERIAL EVERDUR FINISH TWO PIECE CONSTRUCTION 3 3/8 INCH TRADE SIZE POWER-STRUT[R] BRAND APPROVAL UL PS722 MODEL
  • CABLE TO STRUT TYPE
  • COLD FORMED ASTM A36/A635 LOW CARBON STEEL, TPE MATERIAL
  • EVERDUR FINISH
  • TWO PIECE CONSTRUCTION
  • 3 3/8 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • APPROVAL UL
  • PS722 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 722 3-3/8
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details
Pipe Roller Support - P2474-1 GR - Atkore International
Specs
Support Type Pipe Support
Maximum Load 750 lbs (340 kg)
Pipe Size 1.00 to 4.00 inch (25.40 to 101.60 mm)
View Details
Constant Hanger Type 11 - 11 25 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details