ANGLE TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
5-3/8 INCH
3-1/2 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
80 LB PER 100 WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
HOLE SPACING FROM END 13/16 INCH
HOLE SPACING ON CENTER 1-7/8 INCH
SERIES PS 719 MODEL
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
ANGLE TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
5-3/8 INCH
3-1/2 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
80 LB PER 100 WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
HOLE SPACING FROM END 13/16 INCH
HOLE SPACING ON CENTER 1-7/8 INCH
SERIES PS 719 MODEL
ANGLE TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
5-3/8 INCH
3-1/2 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
80 LB PER 100 WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
HOLE SPACING FROM END 13/16 INCH
HOLE SPACING ON CENTER 1-7/8 INCH
SERIES PS 719 MODEL
ANGLE, 45 DEGREE TYPE
ASTM A36/A575/A576 STEEL MATERIAL
ELECTROGALVANIZED FINISH
5-3/8 INCH
3-1/2 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
MILD, PICKLED AND OILED PROCESS
80 POUND PER 100 WEIGHT
4 HOLE(S)
9/16 INCH DIAMETER HOLE/SLOT SIZE
END TO HOLE CENTER SIZE 13/16 INCH
HOLE SPACING ON CENTER SIZE 1-7/8 INCH
PS-719 MODEL
ANGLE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
POWER-GREEN. FINISH
5-3/8 INCH
3-1/2 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
80 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH
PS719 MODEL
ANGLE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
POWER-GREEN. FINISH
5-3/8 INCH
3-1/2 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
80 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH