U SUPPORT TYPE
STEEL MATERIAL
5-3/8 INCH L X 1-5/8 INCH W SIZE
POWER GREEN. FINISH
PS 300 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
84 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-3/8 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
1-21/32 INCH W X 1-3/8 INCH H SADDLE SIZE
POWER-STRUT. BRAND
Atkore International
Atkore International
Done
Datasheet
Description
U SUPPORT TYPE
STEEL MATERIAL
5-3/8 INCH L X 1-5/8 INCH W SIZE
POWER GREEN. FINISH
PS 300 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
84 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-3/8 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
1-21/32 INCH W X 1-3/8 INCH H SADDLE SIZE
POWER-STRUT. BRAND
U SUPPORT TYPE
STEEL MATERIAL
5-3/8 INCH L X 1-5/8 INCH W SIZE
POWER GREEN. FINISH
PS 300 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
84 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-3/8 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
1-21/32 INCH W X 1-3/8 INCH H SADDLE SIZE
POWER-STRUT. BRAND
U SUPPORT TYPE
STEEL MATERIAL
5-3/8 INCH L X 1-5/8 INCH W SIZE
ELECTROGALVANIZED FINISH
PS 300 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
84 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-3/8 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
1-21/32 INCH W X 1-3/8 INCH H SADDLE SIZE
POWER-STRUT[R] BRAND