OFFSET PLATE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
5-5/16 INCH L X 1-5/8 INCH W SIZE
POWER GREEN. FINISH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
58 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
POWER-STRUT. BRAND
PLATE THICKNESS 1/4 INCH
PS709 MODEL
Atkore International
Atkore International
Done
Datasheet
Description
OFFSET PLATE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
5-5/16 INCH L X 1-5/8 INCH W SIZE
POWER GREEN. FINISH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
58 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
POWER-STRUT. BRAND
PLATE THICKNESS 1/4 INCH
PS709 MODEL
OFFSET PLATE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
5-5/16 INCH L X 1-5/8 INCH W SIZE
POWER GREEN. FINISH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
58 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
POWER-STRUT. BRAND
PLATE THICKNESS 1/4 INCH
PS709 MODEL
OFFSET PLATE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
5-5/16 INCH L X 1-5/8 INCH W SIZE
ELECTROGALVANIZED FINISH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
58 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
POWER-STRUT. BRAND
PLATE THICKNESS 1/4 INCH
PS709 MODEL