SINGLE CHANNEL TYPE
MILD STEEL MATERIAL
POWER-GREEN. FINISH
4-3/4 INCH
5-7/8 INCH
PS200/PS210/PS500 2T3 SERIES CHANNEL USED ON
HOT ROLLED PUNCH PRESSED PROCESS
235 LB PER 100 PIECES WEIGHT
3200 LB-INCH FOR 16 GAUGE CHANNEL, 4400 LB-INCH FOR 14 GAUGE CHANNEL, 5100 LB-INCH FOR 12 GAUGE CHANNEL LOAD RATING
16/14/12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
2 HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
SINGLE CHANNEL TYPE
MILD STEEL MATERIAL
POWER-GREEN. FINISH
4-3/4 INCH
5-7/8 INCH
PS200/PS210/PS500 2T3 SERIES CHANNEL USED ON
HOT ROLLED PUNCH PRESSED PROCESS
235 LB PER 100 PIECES WEIGHT
3200 LB-INCH FOR 16 GAUGE CHANNEL, 4400 LB-INCH FOR 14 GAUGE CHANNEL, 5100 LB-INCH FOR 12 GAUGE CHANNEL LOAD RATING
16/14/12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
2 HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
SINGLE CHANNEL TYPE
MILD STEEL MATERIAL
POWER-GREEN. FINISH
4-3/4 INCH
5-7/8 INCH
PS200/PS210/PS500 2T3 SERIES CHANNEL USED ON
HOT ROLLED PUNCH PRESSED PROCESS
235 LB PER 100 PIECES WEIGHT
3200 LB-INCH FOR 16 GAUGE CHANNEL, 4400 LB-INCH FOR 14 GAUGE CHANNEL, 5100 LB-INCH FOR 12 GAUGE CHANNEL LOAD RATING
16/14/12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
2 HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
SINGLE CHANNEL TYPE
MILD STEEL MATERIAL
POWER-GREEN. FINISH
4-3/4 INCH
5-7/8 INCH
PS200/PS210/PS500 2T3 SERIES CHANNEL USED ON
HOT ROLLED PUNCH PRESSED PROCESS
235 LB PER 100 PIECES WEIGHT
3200 LB-INCH FOR 16 GAUGE CHANNEL, 4400 LB-INCH FOR 14 GAUGE CHANNEL, 5100 LB-INCH FOR 12 GAUGE CHANNEL LOAD RATING
SINGLE CHANNEL TYPE
ASTM A575/A576/A36 STEEL MATERIAL
ELECTROGALVANIZED FINISH
4-3/4 INCH
5-7/8 INCH
PS 200, PS 210, PS 500 2T3 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED, OILED PROCESS
235 LB PER 100 WEIGHT
3200 LB-INCH 16 GAUGE CHANNEL, 4400 LB-INCH FOR 14 GAUGE CHANNEL, 5100 LB-INCH FOR 12 GAUGE CHANNEL LOAD RATING
2 VERTICAL MOUNTING HOLE(S)
2 HORIZONTAL MOUNTING HOLE(S)
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
SINGLE CHANNEL TYPE
ASTM A575/A576/A36 STEEL MATERIAL
ELECTROGALVANIZED FINISH
4-3/4 INCH
5-7/8 INCH
PS 200, PS 210, PS 500 2T3 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED, OILED PROCESS
235 LB PER 100 WEIGHT
3200 LB-INCH 16 GAUGE CHANNEL, 4400 LB-INCH FOR 14 GAUGE CHANNEL, 5100 LB-INCH FOR 12 GAUGE CHANNEL LOAD RATING
2 VERTICAL MOUNTING HOLE(S)
2 HORIZONTAL MOUNTING HOLE(S)
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
SINGLE CHANNEL, DOUBLE CHANNEL TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
4-3/4 INCH
5-7/8 INCH
PS200/PS210/PS500 2T3 SERIES CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
HOT ROLLED PROCESS
235 LB PER 100 PIECES WEIGHT
5100 LB-INCH FOR 12 GAUGE CHANNEL, 4400 LB-INCH FOR 14 GAUGE CHANNEL LOAD RATING
1-5/8 INCH CHANNEL DEPTH
14/12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
2 HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS708 MODEL
SINGLE CHANNEL, DOUBLE CHANNEL TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
4-3/4 INCH
5-7/8 INCH
PS200/PS210/PS500 2T3 SERIES CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
HOT ROLLED PROCESS
235 LB PER 100 PIECES WEIGHT
5100 LB-INCH FOR 12 GAUGE CHANNEL, 4400 LB-INCH FOR 14 GAUGE CHANNEL LOAD RATING