OFFSET ZEE CONNECTOR TYPE
MILD STEEL MATERIAL
3-1/2 INCH L X 3-7/8 INCH W X 1-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
102 LB PER 100 PIECES WEIGHT
2 HOLES, 1 SLOT HOLE(S)
9/16 INCH DIA, 2-1/2 INCH L HOLE SIZE
POWER-STRUT[R] BRAND
PS692 MODEL
Atkore International
Atkore International
Done
Datasheet
Description
OFFSET ZEE CONNECTOR TYPE
MILD STEEL MATERIAL
3-1/2 INCH L X 3-7/8 INCH W X 1-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
102 LB PER 100 PIECES WEIGHT
2 HOLES, 1 SLOT HOLE(S)
9/16 INCH DIA, 2-1/2 INCH L HOLE SIZE
POWER-STRUT[R] BRAND
PS692 MODEL
OFFSET ZEE CONNECTOR TYPE
MILD STEEL MATERIAL
3-1/2 INCH L X 3-7/8 INCH W X 1-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
102 LB PER 100 PIECES WEIGHT
2 HOLES, 1 SLOT HOLE(S)
9/16 INCH DIA, 2-1/2 INCH L HOLE SIZE
POWER-STRUT[R] BRAND
PS692 MODEL
OFFSET ZEE CONNECTOR TYPE
MILD STEEL MATERIAL
3-1/2 INCH L X 3-7/8 INCH W X 1-7/8 INCH H SIZE
POWER-GREEN. FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
102 LB PER 100 PIECES WEIGHT
2 HOLES, 1 SLOT HOLE(S)
9/16 INCH DIA, 2-1/2 INCH L HOLE SIZE
POWER-STRUT. BRAND
PS692 MODEL