STRUT CUP SUPPORT TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
4 1/32 INCH L X 1 5/8 INCH W SIZE
POWER GREEN[R] FINISH
PS 200/PS 210 CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
76 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
1 5/8 INCH CHANNEL DEPTH
14/12 GAUGE CHANNEL THICKNESS
POWER-STRUT[R] BRAND
Atkore International
Atkore International
Done
Datasheet
Description
STRUT CUP SUPPORT TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
4 1/32 INCH L X 1 5/8 INCH W SIZE
POWER GREEN[R] FINISH
PS 200/PS 210 CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
76 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
1 5/8 INCH CHANNEL DEPTH
14/12 GAUGE CHANNEL THICKNESS
POWER-STRUT[R] BRAND
STRUT CUP SUPPORT TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
4 1/32 INCH L X 1 5/8 INCH W SIZE
POWER GREEN[R] FINISH
PS 200/PS 210 CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
76 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
1 5/8 INCH CHANNEL DEPTH
14/12 GAUGE CHANNEL THICKNESS
POWER-STRUT[R] BRAND
STRUT CUP SUPPORT TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
4 1/32 INCH L X 1 5/8 INCH W SIZE
ELECTROGALVANIZED FINISH
PS 200/PS 210 CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
76 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
1 5/8 INCH CHANNEL DEPTH
14/12 GAUGE CHANNEL THICKNESS
POWER-STRUT[R] BRAND