Atkore International Pipe Hanger PS 67 8

Description
ROD MOUNT TYPE ASTM A1008/A1011SS/A575/A 576 STEEL MATERIAL ZINC ELECTROPLATED FINISH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8 MIN. PIPE SIZE - FRACTIONAL 8 MAX. PIPE SIZE - FRACTIONAL 700 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 700 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE POWER-STRUT. BRAND WEIGHT 449 LB PER 100 PIECES BAND SIZE 2 INCH WIDTH X 1/4 INCH THICKNESS CENTER LINE DISTANCE 10 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN PS67 MODEL
Datasheet
Description
ROD MOUNT TYPE ASTM A1008/A1011SS/A575/A 576 STEEL MATERIAL ZINC ELECTROPLATED FINISH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8 MIN. PIPE SIZE - FRACTIONAL 8 MAX. PIPE SIZE - FRACTIONAL 700 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 700 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE POWER-STRUT. BRAND WEIGHT 449 LB PER 100 PIECES BAND SIZE 2 INCH WIDTH X 1/4 INCH THICKNESS CENTER LINE DISTANCE 10 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN PS67 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - PS 67 8 - Atkore International
Harvey, IL, USA
Pipe Hanger
PS 67 8
Pipe Hanger PS 67 8
ROD MOUNT TYPE ASTM A1008/A1011SS/A575/A 576 STEEL MATERIAL ZINC ELECTROPLATED FINISH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8 MIN. PIPE SIZE - FRACTIONAL 8 MAX. PIPE SIZE - FRACTIONAL 700 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 700 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE POWER-STRUT. BRAND WEIGHT 449 LB PER 100 PIECES BAND SIZE 2 INCH WIDTH X 1/4 INCH THICKNESS CENTER LINE DISTANCE 10 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN PS67 MODEL
  • ROD MOUNT TYPE
  • ASTM A1008/A1011SS/A575/A576 STEEL MATERIAL
  • ZINC ELECTROPLATED FINISH
  • 8 INCH MIN. PIPE SIZE
  • 8 INCH MAX. PIPE SIZE
  • 8 MIN. PIPE SIZE - DECIMAL
  • 8 MAX. PIPE SIZE - DECIMAL
  • 8 MIN. PIPE SIZE - FRACTIONAL
  • 8 MAX. PIPE SIZE - FRACTIONAL
  • 700 LOAD RATING IN LB
  • HOT ROLLED PICKLED OILED PROCESS
  • 700 LB LOAD RATING
  • 7/8 INCH HANGER MOUNTING SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 449 LB PER 100 PIECES
  • BAND SIZE 2 INCH WIDTH X 1/4 INCH THICKNESS
  • CENTER LINE DISTANCE 10 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • PS67 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 67 8
Product Name Pipe Hanger
Maximum Load 700 lbs (317 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Galvanized Steel One Hole Pipe Strap - AH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Channel Conduit/Cable Clamp - 027M032 ZD - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.25 inch (31.75 mm)
View Details
Pipe Hanger - 1030600EG - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 1250 lbs (567 kg)
Pipe Size 6.00 inch (152.40 mm)
View Details