Atkore International Conduit Hanger PS 67 5

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 600 LB LOAD CAPACITY 5 INCH PIPE CONDUIT TYPE POWER-STRUT. BRAND ROD SIZE 5/8 INCH PS 67 MODEL
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 600 LB LOAD CAPACITY 5 INCH PIPE CONDUIT TYPE POWER-STRUT. BRAND ROD SIZE 5/8 INCH PS 67 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - PS 67 5 - Atkore International
Harvey, IL, USA
Conduit Hanger
PS 67 5
Conduit Hanger PS 67 5
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 600 LB LOAD CAPACITY 5 INCH PIPE CONDUIT TYPE POWER-STRUT. BRAND ROD SIZE 5/8 INCH PS 67 MODEL
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 600 LB LOAD CAPACITY
  • 5 INCH PIPE CONDUIT TYPE
  • POWER-STRUT. BRAND
  • ROD SIZE 5/8 INCH
  • PS 67 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 67 5
Product Name Conduit Hanger
Maximum Load 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Conduit To Rod Clamp - BGRC-58 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze, Silicone Bronze Hardware
Features UL Listed
View Details
Rigid Strut Type 39 - 39 3. .4 - Lisega SE
Specs
Support Type Pipe Support
Material of Construction Carbon Steel
Features Shock Absorption
View Details
Conduit Carrier - 67750 - Minerallac Company
Minerallac Company
Specs
Material of Construction Foam
Pipe Size 2.00 inch (50.80 mm)
View Details