Atkore International Pipe Hanger PS 67 1/2

Description
J, ROD MOUNT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE 300 DEG F TEMPERATURE RATING 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE
Datasheet
Description
J, ROD MOUNT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE 300 DEG F TEMPERATURE RATING 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - PS 67 1/2 - Atkore International
Harvey, IL, USA
Pipe Hanger
PS 67 1/2
Pipe Hanger PS 67 1/2
J, ROD MOUNT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE 300 DEG F TEMPERATURE RATING 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE
  • J, ROD MOUNT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1/2 INCH MIN. PIPE SIZE
  • 1/2 INCH MAX. PIPE SIZE
  • 300 DEG F TEMPERATURE RATING
  • 400 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 67 1/2
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

PVC Coated Two Hole Pipe Strap - AHH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details
Channel Conduit/Cable Clamp - P6809 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
View Details
Pipe Hanger - 1150250EG - Pentair, Inc.
Specs
Hanger Type J-Hanger
Maximum Load 525 lbs (238 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details