TRIPLE WING TYPE
ASTM A575, ASTM A576 MILD STEEL MATERIAL
9-5/32 INCH W X 3-7/8 INCH H SIZE
POWER-GREEN. FINISH
1-21/32 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
230 LB PER 100 PIECES WEIGHT
12 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-5/8 INCH CHANNEL DEPTH
POWER-STRUT. BRAND
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
TRIPLE WING TYPE
ASTM A575, ASTM A576 MILD STEEL MATERIAL
9-5/32 INCH W X 3-7/8 INCH H SIZE
POWER-GREEN. FINISH
1-21/32 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
230 LB PER 100 PIECES WEIGHT
12 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-5/8 INCH CHANNEL DEPTH
POWER-STRUT. BRAND
TRIPLE WING TYPE
ASTM A575, ASTM A576 MILD STEEL MATERIAL
9-5/32 INCH W X 3-7/8 INCH H SIZE
POWER-GREEN. FINISH
1-21/32 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
230 LB PER 100 PIECES WEIGHT
12 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-5/8 INCH CHANNEL DEPTH
POWER-STRUT. BRAND
TRIPLE WING TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
3-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
FORMED PICKLED OILED PROCESS
230 LB PER 100-PIECE WEIGHT
12 HOLE(S)
9/16 INCH DIA HOLE SIZE
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
TRIPLE WING TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
3-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
FORMED PICKLED OILED PROCESS
230 LB PER 100-PIECE WEIGHT
12 HOLE(S)
9/16 INCH DIA HOLE SIZE
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
TRIPLE CORNER TYPE
ASTM A575/A576 MILD STEEL MATERIAL
9-5/32 INCH W X 3-7/8 INCH H SIZE
HOT DIP GALVANIZED FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
230 LB PER 100 PIECES WEIGHT
12 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-5/8 INCH CHANNEL DEPTH
POWER-STRUT. BRAND
PS669 MODEL
TRIPLE CORNER TYPE
ASTM A575/A576 MILD STEEL MATERIAL
9-5/32 INCH W X 3-7/8 INCH H SIZE
POWER GOLD FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
230 LB PER 100 PIECES WEIGHT
12 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-5/8 INCH CHANNEL DEPTH
POWER-STRUT[R] BRAND
PS669 MODEL