DOUBLE CORNER TYPE
ASTM A575, ASTM A576 MILD STEEL MATERIAL
2 INCH H SIZE
ELECTROGALVANIZED FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
76 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
POWER-STRUT. BRAND
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
DOUBLE CORNER TYPE
ASTM A575, ASTM A576 MILD STEEL MATERIAL
2 INCH H SIZE
ELECTROGALVANIZED FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
76 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
POWER-STRUT. BRAND
DOUBLE CORNER TYPE
ASTM A575, ASTM A576 MILD STEEL MATERIAL
2 INCH H SIZE
ELECTROGALVANIZED FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
76 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
POWER-STRUT. BRAND
DOUBLE CORNER TYPE
ASTM A575, ASTM A576 MILD STEEL MATERIAL
2 INCH H SIZE
POWER-GREEN. FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
76 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
POWER-STRUT. BRAND
DOUBLE CORNER TYPE
ASTM A575/A576 MILD STEEL MATERIAL
3-1/2 INCH W X 2 INCH H SIZE
POWER GOLD FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
76 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
POWER-STRUT. BRAND
PS665 MODEL