ASTM A635/ASTM A36 LOW CARBON STEEL MATERIAL
1-11/16 INCH W X 1-5/8 INCH D X 3-1/8 INCH H SIZE
ELECTROGALVANIZED FINISH
PS 200/PS 210/PS 300 CHANNEL USED ON
NEC 352 APPLICABLE STANDARD
COLD FORMED PROCESS
30 LB PER 100 PIECES WEIGHT
150 LB LOAD RATING
WASHER FOR 3/8 OR 1/2 INCH ROD HARDWARE
POWER-STRUT[R] BRAND
APPROVAL UL
Atkore International
Done
Datasheet
Description
ASTM A635/ASTM A36 LOW CARBON STEEL MATERIAL
1-11/16 INCH W X 1-5/8 INCH D X 3-1/8 INCH H SIZE
ELECTROGALVANIZED FINISH
PS 200/PS 210/PS 300 CHANNEL USED ON
NEC 352 APPLICABLE STANDARD
COLD FORMED PROCESS
30 LB PER 100 PIECES WEIGHT
150 LB LOAD RATING
WASHER FOR 3/8 OR 1/2 INCH ROD HARDWARE
POWER-STRUT[R] BRAND
APPROVAL UL
ASTM A635/ASTM A36 LOW CARBON STEEL MATERIAL
1-11/16 INCH W X 1-5/8 INCH D X 3-1/8 INCH H SIZE
ELECTROGALVANIZED FINISH
PS 200/PS 210/PS 300 CHANNEL USED ON
NEC 352 APPLICABLE STANDARD
COLD FORMED PROCESS
30 LB PER 100 PIECES WEIGHT
150 LB LOAD RATING
WASHER FOR 3/8 OR 1/2 INCH ROD HARDWARE
POWER-STRUT[R] BRAND
APPROVAL UL