END CAP TYPE
STEEL MATERIAL
1-27/64 INCH W X 1-5/8 INCH D X 1/2 INCH H SIZE
PRE-GALVANIZED FINISH
PS200 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
BLANK CONFIGURATION
UL, CSA APPLICABLE STANDARD
11 LB PER 100 WEIGHT
1-5/8 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
Atkore International
Atkore International
Done
Datasheet
Description
END CAP TYPE
STEEL MATERIAL
1-27/64 INCH W X 1-5/8 INCH D X 1/2 INCH H SIZE
PRE-GALVANIZED FINISH
PS200 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
BLANK CONFIGURATION
UL, CSA APPLICABLE STANDARD
11 LB PER 100 WEIGHT
1-5/8 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
END CAP TYPE
STEEL MATERIAL
1-27/64 INCH W X 1-5/8 INCH D X 1/2 INCH H SIZE
PRE-GALVANIZED FINISH
PS200 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
BLANK CONFIGURATION
UL, CSA APPLICABLE STANDARD
11 LB PER 100 WEIGHT
1-5/8 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
RACEWAY END CAP TYPE
ASTM A36/A635 LOW CARBON STEEL MATERIAL
1-27/64 INCH W X 1-5/8 INCH D X 1/2 INCH H SIZE
POWER GOLD FINISH
PS 200 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
BLANK CONFIGURATION
COLD FORMED PROCESS
11 LB PER 100 PIECES WEIGHT
1-5/8 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
POWER-STRUT[R] BRAND
APPROVAL UL, CSA
PS 655 MODEL