END CAP TYPE
STEEL MATERIAL
2-7/8 INCH H SIZE
PRE GALVANIZED FINISH
PS400/PS449 SERIES CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
BLANK CONFIGURATION
COLD FORMED PROCESS
12 LB PER 100 PIECES WEIGHT
1 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
POWER-STRUT. BRAND
Atkore International
Done
Datasheet
Description
END CAP TYPE
STEEL MATERIAL
2-7/8 INCH H SIZE
PRE GALVANIZED FINISH
PS400/PS449 SERIES CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
BLANK CONFIGURATION
COLD FORMED PROCESS
12 LB PER 100 PIECES WEIGHT
1 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
POWER-STRUT. BRAND
END CAP TYPE
STEEL MATERIAL
2-7/8 INCH H SIZE
PRE GALVANIZED FINISH
PS400/PS449 SERIES CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
BLANK CONFIGURATION
COLD FORMED PROCESS
12 LB PER 100 PIECES WEIGHT
1 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
POWER-STRUT. BRAND