REVERSIBLE CHANNEL TYPE
MILD STEEL MATERIAL
POWER-GREEN[R] FINISH
9 3/8 INCH
3/8 INCH THICKNESS
HOT ROLLED PROCESS
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
PS651 MODEL
Atkore International
Atkore International
Done
Datasheet
Description
REVERSIBLE CHANNEL TYPE
MILD STEEL MATERIAL
POWER-GREEN[R] FINISH
9 3/8 INCH
3/8 INCH THICKNESS
HOT ROLLED PROCESS
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
PS651 MODEL
REVERSIBLE CHANNEL TYPE
MILD STEEL MATERIAL
POWER-GREEN[R] FINISH
9 3/8 INCH
3/8 INCH THICKNESS
HOT ROLLED PROCESS
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
PS651 MODEL
REVERSIBLE CHANNEL TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
9 3/8 INCH
3/8 INCH THICKNESS
HOT ROLLED PROCESS
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
PS651 MODEL