STRAIGHT TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
6-3/4 INCH
PS200/PS210 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
UL, CSA APPLICABLE STANDARD
14 GAUGE THICKNESS
100 LB PER 100 WEIGHT
4 HOLE(S)
1-5/8 INCH CHANNEL DEPTH
(1) SPLICE PLATE CLEVIS, (1) TAPPED PLATE, (1) BACKPLATE, (4) FLAT HEAD MACHINE SCREW HARDWARE
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
STRAIGHT TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
6-3/4 INCH
PS200/PS210 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
UL, CSA APPLICABLE STANDARD
14 GAUGE THICKNESS
100 LB PER 100 WEIGHT
4 HOLE(S)
1-5/8 INCH CHANNEL DEPTH
(1) SPLICE PLATE CLEVIS, (1) TAPPED PLATE, (1) BACKPLATE, (4) FLAT HEAD MACHINE SCREW HARDWARE
STRAIGHT TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
6-3/4 INCH
PS200/PS210 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
UL, CSA APPLICABLE STANDARD
14 GAUGE THICKNESS
100 LB PER 100 WEIGHT
4 HOLE(S)
1-5/8 INCH CHANNEL DEPTH
(1) SPLICE PLATE CLEVIS, (1) TAPPED PLATE, (1) BACKPLATE, (4) FLAT HEAD MACHINE SCREW HARDWARE
STRAIGHT TYPE
CARBON STEEL MATERIAL
POWER GOLD FINISH
6 3/4 INCH
PS 200/PS 520 CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
UL, CSA APPLICABLE STANDARD
14 GAUGE THICKNESS
COLD FORMED PROCESS
100 LB PER PIECES WEIGHT
9/16 INCH DIA HOLE SIZE
1 5/8 INCH CHANNEL DEPTH
12/14 GAUGE CHANNEL THICKNESS
POWER-STRUT[R] BRAND
SPLICE CLEVIS, STRAIGHT TYPE
ASTM A570 GRADE 33 LOW CARBON STEEL MATERIAL
POWER-GREEN. FINISH
6-3/4 INCH
PS 200/PS 210 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
UL, CSA APPLICABLE STANDARD
14 GAUGE THICKNESS
COLD FORMED PROCESS
100 LB PER 100 PIECES WEIGHT
(4) HOLE, (8) SLOT HOLE(S)
1-5/8 INCH CHANNEL DEPTH
12/14 GAUGE CHANNEL THICKNESS
(1) BACK PLATE, (1) SPLICE PLATE CLEVIS, (1) TAPPED PLATE, (4) 1/4 INCH X 5/8 INCH FLAT HEAD MACHINE SCREW, NUT HARDWARE
POWER-STRUT. BRAND
SPLICE CLEVIS, STRAIGHT TYPE
ASTM A570 GRADE 33 LOW CARBON STEEL MATERIAL
POWER-GREEN. FINISH
6-3/4 INCH
PS 200/PS 210 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
UL, CSA APPLICABLE STANDARD
14 GAUGE THICKNESS
COLD FORMED PROCESS
100 LB PER 100 PIECES WEIGHT
(4) HOLE, (8) SLOT HOLE(S)
1-5/8 INCH CHANNEL DEPTH
12/14 GAUGE CHANNEL THICKNESS
(1) BACK PLATE, (1) SPLICE PLATE CLEVIS, (1) TAPPED PLATE, (4) 1/4 INCH X 5/8 INCH FLAT HEAD MACHINE SCREW, NUT HARDWARE