SPLICE CLEVIS, STRAIGHT TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
7-1/4 INCH
PS500/PS560 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
176 LB PER 100 WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-3/16 INCH CHANNEL DEPTH
HOLE SPACING FROM END 13/16 INCH
HOLE SPACING ON CENTER 1-7/8 INCH
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
SPLICE CLEVIS, STRAIGHT TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
7-1/4 INCH
PS500/PS560 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
176 LB PER 100 WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-3/16 INCH CHANNEL DEPTH
HOLE SPACING FROM END 13/16 INCH
HOLE SPACING ON CENTER 1-7/8 INCH
SPLICE CLEVIS, STRAIGHT TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
7-1/4 INCH
PS500/PS560 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
176 LB PER 100 WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-3/16 INCH CHANNEL DEPTH
HOLE SPACING FROM END 13/16 INCH
HOLE SPACING ON CENTER 1-7/8 INCH
SPLICE CLEVIS, STRAIGHT TYPE
MILD STEEL MATERIAL
POWER-GREEN. FINISH
7-1/4 INCH
PS 500/PS 520/PS 560 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
176 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
13/16 INCH CHANNEL DEPTH
12/14/16 GAUGE CHANNEL THICKNESS
POWER-STRUT. BRAND
SPLICE CLEVIS TYPE
STEEL MATERIAL
POWER GOLD FINISH
7-1/4 INCH
PS 500/PS 560 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
176 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
13/16 INCH CHANNEL DEPTH
14/16 GAUGE CHANNEL THICKNESS
POWER-STRUT[R] BRAND
SPLICE CLEVIS TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
7-1/4 INCH
PS 500/PS 560 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
176 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
13/16 INCH CHANNEL DEPTH
14/16 GAUGE CHANNEL THICKNESS
POWER-STRUT. BRAND