SPLICE CLEVIS, STRAIGHT TYPE
ASTM A36/ASTM A575/ASTM A576 MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
3-1/2 INCH
PS 500/PS 520/PS 560 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
85 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
13/16 INCH CHANNEL DEPTH
12/14/16 GAUGE CHANNEL THICKNESS
POWER-STRUT[R] BRAND
Atkore International
Atkore International
Done
Datasheet
Description
SPLICE CLEVIS, STRAIGHT TYPE
ASTM A36/ASTM A575/ASTM A576 MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
3-1/2 INCH
PS 500/PS 520/PS 560 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
85 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
13/16 INCH CHANNEL DEPTH
12/14/16 GAUGE CHANNEL THICKNESS
POWER-STRUT[R] BRAND
SPLICE CLEVIS, STRAIGHT TYPE
ASTM A36/ASTM A575/ASTM A576 MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
3-1/2 INCH
PS 500/PS 520/PS 560 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
85 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
13/16 INCH CHANNEL DEPTH
12/14/16 GAUGE CHANNEL THICKNESS
POWER-STRUT[R] BRAND
SPLICE CLEVIS, STRAIGHT TYPE
MILD STEEL MATERIAL
POWER-GREEN. FINISH
3-1/2 INCH
PS 500/PS 520/PS 560 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
85 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
13/16 INCH CHANNEL DEPTH
12/14/16 GAUGE CHANNEL THICKNESS
POWER-STRUT. BRAND