RECTANGLE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
3-1/2 INCH
3-1/4 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
73 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT[R] BRAND
HOLE SPACING ON CENTER 1-5/8 INCH, HOLE SPACING FROM END 13/16 INCH
PS621 MODEL
Atkore International
Done
Datasheet
Description
RECTANGLE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
3-1/2 INCH
3-1/4 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
73 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT[R] BRAND
HOLE SPACING ON CENTER 1-5/8 INCH, HOLE SPACING FROM END 13/16 INCH
PS621 MODEL
RECTANGLE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
3-1/2 INCH
3-1/4 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
73 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT[R] BRAND
HOLE SPACING ON CENTER 1-5/8 INCH, HOLE SPACING FROM END 13/16 INCH
PS621 MODEL
RECTANGLE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
3-1/2 INCH
3-1/4 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
73 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT[R] BRAND
HOLE SPACING ON CENTER 1-5/8 INCH, HOLE SPACING FROM END 13/16 INCH