SQUARE TYPE
MILD STEEL MATERIAL
POWER GOLD FINISH
1-5/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
15 LB PER 100 PIECES WEIGHT
13/16 INCH DIA HOLE SIZE
3/4 INCH DIA BOLT/ROD SIZE
POWER-STRUT. BRAND
PS619 MODEL
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
SQUARE TYPE
MILD STEEL MATERIAL
POWER GOLD FINISH
1-5/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
15 LB PER 100 PIECES WEIGHT
13/16 INCH DIA HOLE SIZE
3/4 INCH DIA BOLT/ROD SIZE
POWER-STRUT. BRAND
PS619 MODEL
SQUARE TYPE
MILD STEEL MATERIAL
POWER GOLD FINISH
1-5/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
15 LB PER 100 PIECES WEIGHT
13/16 INCH DIA HOLE SIZE
3/4 INCH DIA BOLT/ROD SIZE
POWER-STRUT. BRAND
PS619 MODEL
SQUARE TYPE
ASTM A575, ASTM A576, ASTM A36 STEEL MATERIAL
POWER-GREEN. FINISH
1-5/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
15 LB PER 100 PIECES WEIGHT
13/16 INCH DIA HOLE SIZE
3/4 INCH DIA BOLT/ROD SIZE
POWER-STRUT. BRAND
PS 619 MODEL
SQUARE TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
1-5/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
15 LB PER 100 PIECES WEIGHT
13/16 INCH DIA HOLE SIZE
3/4 INCH DIA BOLT/ROD SIZE
POWER-STRUT. BRAND
PS619 MODEL
SQUARE TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
1-5/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
15 LB PER 100 WEIGHT
13/16 INCH DIA HOLE SIZE
3/4 INCH BOLT/ROD SIZE