SQUARE TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
1-5/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
17 LB PER 100 PIECES WEIGHT
9/16 INCH DIA HOLE SIZE
1/2 INCH DIA BOLT/ROD SIZE
POWER-STRUT. BRAND
PS619 MODEL
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
SQUARE TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
1-5/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
17 LB PER 100 PIECES WEIGHT
9/16 INCH DIA HOLE SIZE
1/2 INCH DIA BOLT/ROD SIZE
POWER-STRUT. BRAND
PS619 MODEL
SQUARE TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
1-5/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
17 LB PER 100 PIECES WEIGHT
9/16 INCH DIA HOLE SIZE
1/2 INCH DIA BOLT/ROD SIZE
POWER-STRUT. BRAND
PS619 MODEL
SQUARE TYPE
STEEL MATERIAL
PAINTED GREEN FINISH
1-5/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
17 POUND PER 100 WEIGHT
9/16 INCH HOLE SIZE
1/2 INCH BOLT/ROD SIZE
HOLE DIAMETER 9/16 INCH
HOLE SPACING 1-7/8 INCH (CENTER), 13/16 INCH (END)
PS-619 MODEL
SQUARE TYPE
STEEL MATERIAL
PAINTED GREEN FINISH
1-5/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
17 POUND PER 100 WEIGHT
9/16 INCH HOLE SIZE
1/2 INCH BOLT/ROD SIZE
HOLE DIAMETER 9/16 INCH
HOLE SPACING 1-7/8 INCH (CENTER), 13/16 INCH (END)
SQUARE TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
1-5/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
17 LB PER 100 WEIGHT
9/16 INCH DIA HOLE SIZE
1/2 INCH BOLT/ROD SIZE
HOLE SPACING FROM END 13/16 INCH
HOLE SPACING ON CENTER 1-7/8 INCH
SERIES PS 619 MODEL
SQUARE TYPE
MILD STEEL MATERIAL
POWER GOLD FINISH
1-5/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
17 LB PER 100 PIECES WEIGHT
9/16 INCH DIA HOLE SIZE
1/2 INCH DIA BOLT/ROD SIZE
POWER-STRUT. BRAND
PS619 MODEL