PS 6153 2 -- CHANNEL/STRUT END CAP
Atkore International
Channel/Strut End Cap
PS 6153 2
Description
SAFETY CAP TYPE
PVC MATERIAL
WHITE FINISH
PS-200/PS-210 CHANNEL USED ON
2.8 LB PER 100-PIECE WEIGHT
SERIES PS 6153 MODEL
Atkore International
Atkore International
Datasheet
Description
SAFETY CAP TYPE
PVC MATERIAL
WHITE FINISH
PS-200/PS-210 CHANNEL USED ON
2.8 LB PER 100-PIECE WEIGHT
SERIES PS 6153 MODEL
Datasheet
Suppliers
SAFETY CAP TYPE
PVC MATERIAL
WHITE FINISH
PS-200/PS-210 CHANNEL USED ON
2.8 LB PER 100-PIECE WEIGHT
SERIES PS 6153 MODEL
SAFETY CAP TYPE
PVC MATERIAL
WHITE FINISH
PS-200/PS-210 CHANNEL USED ON
2.8 LB PER 100-PIECE WEIGHT
SERIES PS 6153 MODEL
Supplier's Site
Datasheet
SAFETY END CAP TYPE
PVC MATERIAL
RED FINISH
PS200/PS210 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
BLANK CONFIGURATION
2.8 LB PER 100 WEIGHT
1-5/8 INCH CHANNEL DEPTH
12/14 GAUGE CHANNEL THICKNESS
SERIES PS 6153 MODEL
SAFETY END CAP TYPE
PVC MATERIAL
RED FINISH
PS200/PS210 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
BLANK CONFIGURATION
2.8 LB PER 100 WEIGHT
1-5/8 INCH CHANNEL DEPTH
12/14 GAUGE CHANNEL THICKNESS
SERIES PS 6153 MODEL
Supplier's Site
Datasheet
Technical Specifications
Product Category
Modular Framing Systems
Product Number
PS 6153 2
Product Name
Channel/Strut End Cap
Unlock Full Specs
to access all available technical data