ZEE SUPPORT TYPE
MILD STEEL MATERIAL
1-5/8 INCH W SIZE
POWER GOLD FINISH
PS200, PS210 CHANNEL USED ON
1/4 INCH THICKNESS
PICKLED OILED PROCESS
55 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH HOLE SIZE
1-5/8 INCH OFFSET
POWER-STRUT. BRAND
PS 611 MODEL
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
ZEE SUPPORT TYPE
MILD STEEL MATERIAL
1-5/8 INCH W SIZE
POWER GOLD FINISH
PS200, PS210 CHANNEL USED ON
1/4 INCH THICKNESS
PICKLED OILED PROCESS
55 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH HOLE SIZE
1-5/8 INCH OFFSET
POWER-STRUT. BRAND
PS 611 MODEL
ZEE SUPPORT TYPE
MILD STEEL MATERIAL
1-5/8 INCH W SIZE
POWER GOLD FINISH
PS200, PS210 CHANNEL USED ON
1/4 INCH THICKNESS
PICKLED OILED PROCESS
55 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH HOLE SIZE
1-5/8 INCH OFFSET
POWER-STRUT. BRAND
PS 611 MODEL
ZEE SUPPORT TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
PS-200/PS-210 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
FORMED PICKLED OILED PROCESS
55 LB PER 100-PIECE WEIGHT
3 HOLE(S)
9/16 INCH HOLE SIZE
1/4 INCH CHANNEL THICKNESS
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
ZEE SUPPORT TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
PS-200/PS-210 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
FORMED PICKLED OILED PROCESS
55 LB PER 100-PIECE WEIGHT
3 HOLE(S)
9/16 INCH HOLE SIZE
1/4 INCH CHANNEL THICKNESS
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
ZEE SUPPORT TYPE
MILD STEEL MATERIAL
1-5/8 INCH W SIZE
HOT DIP GALVANIZED FINISH
PS200, PS210 CHANNEL USED ON
1/4 INCH THICKNESS
PICKLED OILED PROCESS
55 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH HOLE SIZE
1-5/8 INCH OFFSET
POWER-STRUT. BRAND
PS 611 MODEL
ZEE SUPPORT TYPE
MILD STEEL MATERIAL
1-5/8 INCH W SIZE
GREEN PAINTED FINISH
PS200/PS210 SERIES CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
55 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-5/8 INCH CHANNEL DEPTH
12/14 GAUGE CHANNEL THICKNESS
1-5/8 INCH OFFSET
POWER-STRUT. BRAND