OFFSET ZEE TYPE
ASTM A575/A576/A36 STRIP STEEL MATERIAL
3 15/32 INCH L X 1 5/8 INCH W SIZE
POWER-GREEN[R] FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
36 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
1/4 INCH OFFSET
POWER-STRUT[R] BRAND
PS 609 MODEL
Atkore International
Atkore International
Done
Datasheet
Description
OFFSET ZEE TYPE
ASTM A575/A576/A36 STRIP STEEL MATERIAL
3 15/32 INCH L X 1 5/8 INCH W SIZE
POWER-GREEN[R] FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
36 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
1/4 INCH OFFSET
POWER-STRUT[R] BRAND
PS 609 MODEL
OFFSET ZEE TYPE
ASTM A575/A576/A36 STRIP STEEL MATERIAL
3 15/32 INCH L X 1 5/8 INCH W SIZE
POWER-GREEN[R] FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
36 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
1/4 INCH OFFSET
POWER-STRUT[R] BRAND
PS 609 MODEL
OFFSET ZEE TYPE
ASTM A575/A576/A36 STRIP STEEL MATERIAL
3 15/32 INCH L X 1 5/8 INCH W SIZE
ELECTROGALVANIZED FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
36 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
1/4 INCH OFFSET
POWER-STRUT[R] BRAND
PS 609 MODEL