CORNER TYPE
MILD STEEL MATERIAL
3-1/2 INCH L X 1-5/8 INCH W X 4-1/8 INCH H SIZE
POWER-GOLD FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
PS607 MODEL
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
CORNER TYPE
MILD STEEL MATERIAL
3-1/2 INCH L X 1-5/8 INCH W X 4-1/8 INCH H SIZE
POWER-GOLD FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
PS607 MODEL
CORNER TYPE
MILD STEEL MATERIAL
3-1/2 INCH L X 1-5/8 INCH W X 4-1/8 INCH H SIZE
POWER-GOLD FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
PS607 MODEL
CORNER TYPE
MILD STEEL MATERIAL
3-1/2 INCH L X 1-5/8 INCH W X 4-1/8 INCH H SIZE
POWER-GOLD FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
CORNER, 90 DEGREE TYPE
ASTM A36/A575/A576 STEEL MATERIAL
3-1/2 INCH LENGTH X 1-5/8 INCH WIDTH X 4-1/8 INCH HEIGHT SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
MILD, PICKLED AND OILED PROCESS
78 POUND PER 100 WEIGHT
4 HOLE(S)
9/16 INCH DIAMETER HOLE/SLOT SIZE
2 SIDE(S)
END TO HOLE CENTER SIZE 13/16 INCH
HOLE SPACING ON CENTER SIZE 1-7/8 INCH
PS-607 MODEL
CORNER, 90 DEGREE TYPE
ASTM A36/A575/A576 STEEL MATERIAL
3-1/2 INCH LENGTH X 1-5/8 INCH WIDTH X 4-1/8 INCH HEIGHT SIZE
CORNER TYPE
ASTM A36/A575/A576 STRIP STEEL MATERIAL
3 1/2 INCH L X 1 5/8 INCH W X 4 1/8 INCH H SIZE
HOT DIP GALVANIZED FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
POWER-STRUT[R] BRAND
1 7/8 INCH HOLE SPACING ON CENTER
13/16 INCH HOLE SPACING FROM END
CORNER TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
4-1/8 INCH L X 1-5/8 INCH W X 3-1/2 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
78 LB PER 100-PIECE WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
CORNER TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
4-1/8 INCH L X 1-5/8 INCH W X 3-1/2 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
78 LB PER 100-PIECE WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)