CORNER TYPE
STEEL MATERIAL
2 INCH L X 1-5/8 INCH W X 1-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
38 LB PER 100 WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
2 SIDE(S)
HOLE SPACING FROM END 13/16 INCH
HOLE SPACING ON CENTER 1-7/8 INCH
SERIES PS 603 MODEL
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
CORNER TYPE
STEEL MATERIAL
2 INCH L X 1-5/8 INCH W X 1-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
38 LB PER 100 WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
2 SIDE(S)
HOLE SPACING FROM END 13/16 INCH
HOLE SPACING ON CENTER 1-7/8 INCH
SERIES PS 603 MODEL
CORNER TYPE
STEEL MATERIAL
2 INCH L X 1-5/8 INCH W X 1-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
38 LB PER 100 WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
2 SIDE(S)
HOLE SPACING FROM END 13/16 INCH
HOLE SPACING ON CENTER 1-7/8 INCH
SERIES PS 603 MODEL
END TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
2 INCH L X 1-5/8 INCH W X 7/8 INCH H SIZE
PRE-GALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
38 LB PER 100-PIECE WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
END TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
2 INCH L X 1-5/8 INCH W X 7/8 INCH H SIZE
PRE-GALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
38 LB PER 100-PIECE WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
CORNER TYPE
MILD STEEL MATERIAL
2 INCH L X 1-5/8 INCH W X 1-7/8 INCH H SIZE
POWER-GOLD FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
38 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH
PS603 MODEL
CORNER TYPE
MILD STEEL MATERIAL
2 INCH L X 1-5/8 INCH W X 1-7/8 INCH H SIZE
HOT DIP GALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
38 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH
PS603 MODEL