PS 6024 1/2 X 1 -- HEX SCREW - NON METRIC
Atkore International
Hex Screw - Non Metric
PS 6024 1/2 X 1
Description
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
SAE J429 2, ANSI B1.1, ASTM A307 APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
WEIGHT 9.2 LB PER 100 PIECES
STANDARDS AND SPECIFICATIONS FINISH ASTM B633
FINISH/COATING ELECTROGALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
SAE J429 2, ANSI B1.1, ASTM A307 APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
WEIGHT 9.2 LB PER 100 PIECES
STANDARDS AND SPECIFICATIONS FINISH ASTM B633
FINISH/COATING ELECTROGALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
SAE J429 2, ANSI B1.1, ASTM A307 APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
WEIGHT 9.2 LB PER 100 PIECES
STANDARDS AND SPECIFICATIONS FINISH ASTM B633
FINISH/COATING ELECTROGALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 1 INCH
- 1 LENGTH - DECIMAL
- 1 LENGTH - FRACTIONAL
- 1/2 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- SAE J429 2, ANSI B1.1, ASTM A307 APPLICABLE STANDARD
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- POWER-STRUT. BRAND
- WEIGHT 9.2 LB PER 100 PIECES
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633
- FINISH/COATING ELECTROGALVANIZED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
PS 6024 1/2 X 1 |
|
Product Name
|
Hex Screw - Non Metric |
|
Screw Type
|
Hex Screw - Non Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details