METAL FRAMING, SINGLE TYPE
STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
13/16 INCH
13/16 INCH
SOLID CONFIGURATION
19 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
36 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.105 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 600J MODEL
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
METAL FRAMING, SINGLE TYPE
STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
13/16 INCH
13/16 INCH
SOLID CONFIGURATION
19 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
36 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.105 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 600J MODEL
METAL FRAMING, SINGLE TYPE
STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
13/16 INCH
13/16 INCH
SOLID CONFIGURATION
19 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
36 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.105 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 600J MODEL
METAL FRAMING, SINGLE TYPE
STEEL MATERIAL
PLAIN FINISH
10 FT
13/16 INCH
13/16 INCH
SOLID CONFIGURATION
19 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
36 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.105 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 600J MODEL
SINGLE TYPE
STEEL MATERIAL
POWER-GREEN. FINISH FINISH
10 FT
13/16 INCH
13/16 INCH
SOLID CONFIGURATION
19 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
35 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.103 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS600J MODEL