SINGLE TYPE
ASTM A1011SS 33 STEEL MATERIAL
POWER-GREEN. FINISH FINISH
20 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
16 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
81 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.239 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS560 MODEL
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
SINGLE TYPE
ASTM A1011SS 33 STEEL MATERIAL
POWER-GREEN. FINISH FINISH
20 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
16 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
81 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.239 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS560 MODEL
SINGLE TYPE
ASTM A1011SS 33 STEEL MATERIAL
POWER-GREEN. FINISH FINISH
20 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
16 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
81 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.239 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS560 MODEL
SINGLE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
20 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
16 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
81 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.239 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS560 MODEL
SINGLE TYPE
ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
16 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
81 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.239 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS560 MODEL