SINGLE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
10 FT
1-5/8 INCH
13/16 INCH
PUNCHED HOLE CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
120 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
2.6 INCH DEFLECTION
0.371 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS520H MODEL
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
SINGLE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
10 FT
1-5/8 INCH
13/16 INCH
PUNCHED HOLE CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
120 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
2.6 INCH DEFLECTION
0.371 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS520H MODEL
SINGLE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
10 FT
1-5/8 INCH
13/16 INCH
PUNCHED HOLE CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
120 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
2.6 INCH DEFLECTION
0.371 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS520H MODEL
METAL FRAMING, SINGLE TYPE
ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
13/16 INCH
HOLE CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
123 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
0.361 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 520 H MODEL
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
GREEN PAINTED FINISH
10 FT
1-5/8 INCH
13/16 INCH
HOLE CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
123 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
0.361 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 520 H MODEL
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1-5/8 INCH
13/16 INCH
HOLE CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
123 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
0.361 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 520 H MODEL