METAL FRAMING, SINGLE TYPE
ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
123 LB PER 100 FT WEIGHT
1 CHANNEL(S)
2.66 INCH AT 25000 PSI DEFLECTION
0.361 SQ INCH CROSS SECTION AREA
100 LB AT 25000 PSI BEAM LOAD RATING
POWER-STRUT. BRAND
MODULUS OF ELASTICITY 29000000 PSI
PS 520 MODEL
Atkore International
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
METAL FRAMING, SINGLE TYPE
ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
123 LB PER 100 FT WEIGHT
1 CHANNEL(S)
2.66 INCH AT 25000 PSI DEFLECTION
0.361 SQ INCH CROSS SECTION AREA
100 LB AT 25000 PSI BEAM LOAD RATING
POWER-STRUT. BRAND
MODULUS OF ELASTICITY 29000000 PSI
PS 520 MODEL
METAL FRAMING, SINGLE TYPE
ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
123 LB PER 100 FT WEIGHT
1 CHANNEL(S)
2.66 INCH AT 25000 PSI DEFLECTION
0.361 SQ INCH CROSS SECTION AREA
100 LB AT 25000 PSI BEAM LOAD RATING
POWER-STRUT. BRAND
MODULUS OF ELASTICITY 29000000 PSI
PS 520 MODEL
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
GREEN PAINTED FINISH
10 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
123 LB PER 100 FT WEIGHT
1 CHANNEL(S)
2.66 INCH AT 25000 PSI DEFLECTION
0.361 SQ INCH CROSS SECTION AREA
100 LB AT 25000 PSI BEAM LOAD RATING
POWER-STRUT. BRAND
MODULUS OF ELASTICITY 29000000 PSI
PS 520 MODEL
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
123 LB PER 100 FT WEIGHT
1 CHANNEL(S)
2.66 INCH AT 25000 PSI DEFLECTION
0.361 SQ INCH CROSS SECTION AREA
100 LB AT 25000 PSI BEAM LOAD RATING
POWER-STRUT. BRAND
MODULUS OF ELASTICITY 29000000 PSI
PS 520 MODEL
SINGLE TYPE
STEEL MATERIAL
POWER GOLD FINISH FINISH
10 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
126 LB PER 100 FT WEIGHT
1 CHANNEL(S)
2.6 INCH DEFLECTION
0.371 SQ INCH CROSS SECTION AREA
100 LB BEAM LOAD RATING
POWER-STRUT[R] BRAND
PS520 MODEL
SINGLE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
10 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
126 LB PER 100 FT WEIGHT
1 CHANNEL(S)
2.6 INCH DEFLECTION
0.371 SQ INCH CROSS SECTION AREA
100 LB BEAM LOAD RATING
POWER-STRUT. BRAND
PS520 MODEL