Atkore International Channel Conduit/Cable Clamp PS 51 1-1/4

Description
PIPE/CONDUIT TO STRUT TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 1-1/4 INCH TRADE SIZE POWER-STRUT. BRAND PS 51 MODEL
Datasheet
Description
PIPE/CONDUIT TO STRUT TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 1-1/4 INCH TRADE SIZE POWER-STRUT. BRAND PS 51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 51 1-1/4 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 51 1-1/4
Channel Conduit/Cable Clamp PS 51 1-1/4
PIPE/CONDUIT TO STRUT TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 1-1/4 INCH TRADE SIZE POWER-STRUT. BRAND PS 51 MODEL
  • PIPE/CONDUIT TO STRUT TYPE
  • MALLEABLE IRON MATERIAL
  • ELECTROGALVANIZED FINISH
  • ONE PIECE CONSTRUCTION
  • 1-1/4 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • PS 51 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 51 1-1/4
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Pipe Hanger - 141 0800EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 1000 lbs (454 kg)
View Details
Conduit Hanger - PB6H8B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.50 inch (88.90 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details