METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
GREEN PAINTED FINISH
10 FT
1-5/8 INCH
13/16 INCH
HOLE CONFIGURATION
MFMA-2 APPLICABLE STANDARD
14 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
87 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
0.287 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 500 H MODEL
Atkore International
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
GREEN PAINTED FINISH
10 FT
1-5/8 INCH
13/16 INCH
HOLE CONFIGURATION
MFMA-2 APPLICABLE STANDARD
14 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
87 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
0.287 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 500 H MODEL
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
GREEN PAINTED FINISH
10 FT
1-5/8 INCH
13/16 INCH
HOLE CONFIGURATION
MFMA-2 APPLICABLE STANDARD
14 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
87 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
0.287 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 500 H MODEL
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1-5/8 INCH
13/16 INCH
HOLE CONFIGURATION
MFMA-2 APPLICABLE STANDARD
14 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
87 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
0.287 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 500 H MODEL
SINGLE TYPE
STEEL MATERIAL
POWER GOLD FINISH FINISH
10 FT
1-5/8 INCH
13/16 INCH
PUNCHED HOLE CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
87 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
2.71 INCH DEFLECTION
0.287 SQ INCH CROSS SECTION AREA
POWER-STRUT[R] BRAND
PS500H MODEL
SINGLE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
10 FT
1-5/8 INCH
13/16 INCH
PUNCHED HOLE CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
87 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
2.71 INCH DEFLECTION
0.287 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS500H MODEL
SINGLE TYPE
ASTM A653 GRADE 33 STAINLESS STEEL MATERIAL
PRE-GALVANIZED FINISH
10 FT
1-5/8 INCH
PUNCHED HOLE CONFIGURATION
87 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
SERIES PS 500 MODEL