METAL FRAMING, SINGLE TYPE
STEEL MATERIAL
ZINC DICHROMATE FINISH
10 FT
1-5/8 INCH
13/16 INCH
SLOTTED CONFIGURATION
14 GAUGE THICKNESS
87 LB PER 100 FT WEIGHT
2 INCH CENTER SPACING
1 CHANNEL(S)
1-1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
0.29 SQ INCH CROSS SECTION AREA
Atkore International
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
METAL FRAMING, SINGLE TYPE
STEEL MATERIAL
ZINC DICHROMATE FINISH
10 FT
1-5/8 INCH
13/16 INCH
SLOTTED CONFIGURATION
14 GAUGE THICKNESS
87 LB PER 100 FT WEIGHT
2 INCH CENTER SPACING
1 CHANNEL(S)
1-1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
0.29 SQ INCH CROSS SECTION AREA
METAL FRAMING, SINGLE TYPE
STEEL MATERIAL
ZINC DICHROMATE FINISH
10 FT
1-5/8 INCH
13/16 INCH
SLOTTED CONFIGURATION
14 GAUGE THICKNESS
87 LB PER 100 FT WEIGHT
2 INCH CENTER SPACING
1 CHANNEL(S)
1-1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
0.29 SQ INCH CROSS SECTION AREA
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1-5/8 INCH
13/16 INCH
SLOTTED CONFIGURATION
MFMA-2 APPLICABLE STANDARD
14 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
87 LB PER 100 FT WEIGHT
2 INCH CENTER SPACING
1 CHANNEL(S)
1-1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
0.287 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 500 EH MODEL
SINGLE TYPE
ASTM A1011 33 STAINLESS STEEL MATERIAL
GREEN FINISH
10 FT
1-5/8 INCH
13/16 INCH
ELONGATED HOLE CONFIGURATION
MFMA-4 APPLICABLE STANDARD
14 GAUGE THICKNESS
HOT ROLLED PROCESS
87 LB PER 100 FT WEIGHT
2 INCH CENTER SPACING
1 CHANNEL(S)
1-1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
0.11 INCH DEFLECTION
0.29 SQ INCH CROSS SECTION AREA
382 LB BEAM LOAD RATING
1840 LB COLUMN LOAD RATING
METAL FRAMING, SINGLE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
10 FT
1-5/8 INCH
13/16 INCH
SLOTTED CONFIGURATION
14 GAUGE THICKNESS
87 LB PER 100 FT WEIGHT
2 INCH CENTER SPACING
1 CHANNEL(S)
1-1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
0.29 SQ INCH CROSS SECTION AREA
SINGLE TYPE
ASTM A653 GR33 STAINLESS STEEL MATERIAL
PRE-GALVANIZED FINISH
10 FOOT
1-5/8 INCH
13/16 INCH
SLOTTED, ELONGATED HOLE CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED, ROLL FORMED PROCESS
87 POUND PER 100 FOOT WEIGHT
2 INCH CENTER SPACING
1 CHANNEL(S)
1-1/8 INCH LENGTH X 9/16 INCH WIDTH HOLE/SLOT SIZE
2.67 INCH DEFLECTION
90 POUND BEAM LOAD RATING
PS-500 MODEL
SINGLE TYPE
ASTM A653 GR33 STAINLESS STEEL MATERIAL
PRE-GALVANIZED FINISH
10 FOOT
1-5/8 INCH
13/16 INCH
SLOTTED, ELONGATED HOLE CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED, ROLL FORMED PROCESS
87 POUND PER 100 FOOT WEIGHT
2 INCH CENTER SPACING
1 CHANNEL(S)
1-1/8 INCH LENGTH X 9/16 INCH WIDTH HOLE/SLOT SIZE