SINGLE TYPE
STEEL MATERIAL
POWER GOLD FINISH FINISH
20 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
98 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.287 SQ INCH CROSS SECTION AREA
POWER-STRUT[R] BRAND
PS500 MODEL
Atkore International
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
SINGLE TYPE
STEEL MATERIAL
POWER GOLD FINISH FINISH
20 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
98 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.287 SQ INCH CROSS SECTION AREA
POWER-STRUT[R] BRAND
PS500 MODEL
SINGLE TYPE
STEEL MATERIAL
POWER GOLD FINISH FINISH
20 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
98 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.287 SQ INCH CROSS SECTION AREA
POWER-STRUT[R] BRAND
PS500 MODEL
SINGLE COMBINATION TYPE
ASTM A1011 33 STAINLESS STEEL MATERIAL
GREEN FINISH
20 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
MFMA-4 APPLICABLE STANDARD
14 GAUGE THICKNESS
HOT ROLLED PROCESS
98 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.11 INCH DEFLECTION
0.29 SQ INCH CROSS SECTION AREA
450 LB BEAM LOAD RATING
1840 LB COLUMN LOAD RATING
SINGLE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
20 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
98 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.287 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS500 MODEL
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
PLAIN FINISH
20 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
MFMA-2 APPLICABLE STANDARD
14 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
98 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.287 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
MODULUS OF ELASTICITY 29000000 PSI
PS 500 MODEL
SINGLE COMBINATION TYPE
ASTM A653 33 STAINLESS STEEL MATERIAL
PRE-GALVANIZED FINISH
20 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
MFMA-4 APPLICABLE STANDARD
14 GAUGE THICKNESS
HOT DIP PROCESS
98 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.11 INCH DEFLECTION
0.29 SQ INCH CROSS SECTION AREA
450 LB BEAM LOAD RATING
1840 LB COLUMN LOAD RATING