METAL FRAMING, SINGLE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
10 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
98 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.11 INCH DEFLECTION
0.29 SQ INCH CROSS SECTION AREA
450 LB BEAM LOAD RATING
1840 LB COLUMN LOAD RATING
Atkore International
Atkore International
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
METAL FRAMING, SINGLE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
10 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
98 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.11 INCH DEFLECTION
0.29 SQ INCH CROSS SECTION AREA
450 LB BEAM LOAD RATING
1840 LB COLUMN LOAD RATING
METAL FRAMING, SINGLE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
10 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
98 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.11 INCH DEFLECTION
0.29 SQ INCH CROSS SECTION AREA
450 LB BEAM LOAD RATING
1840 LB COLUMN LOAD RATING
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
MFMA-2 APPLICABLE STANDARD
14 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
98 LB PER 100 FT WEIGHT
1 CHANNEL(S)
2.71 INCH AT 25000 PSI DEFLECTION
0.287 SQ INCH CROSS SECTION AREA
90 LB AT 25000 PSI BEAM LOAD RATING
POWER-STRUT. BRAND
MODULUS OF ELASTICITY 29000000 PSI
PS 500 MODEL
SINGLE TYPE
STEEL MATERIAL
POWER GOLD FINISH FINISH
10 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
98 LB PER 100 FT WEIGHT
1 CHANNEL(S)
2.71 INCH DEFLECTION
0.287 SQ INCH CROSS SECTION AREA
90 LB BEAM LOAD RATING
POWER-STRUT[R] BRAND
PS500 MODEL
SINGLE TYPE
STEEL MATERIAL
ALUMINUM FINISH FINISH
10 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
98 LB PER 100 FT WEIGHT
1 CHANNEL(S)
2.71 INCH DEFLECTION
0.287 SQ INCH CROSS SECTION AREA
90 LB BEAM LOAD RATING
POWER-STRUT. BRAND
PS500 MODEL
METAL FRAMING, SINGLE TYPE
STEEL MATERIAL
PRE-GALVANIZED FINISH
10 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
98 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.11 INCH DEFLECTION
0.29 SQ INCH CROSS SECTION AREA
450 LB BEAM LOAD RATING
1840 LB COLUMN LOAD RATING
SERIES PS 500 MODEL
SINGLE COMBINATION TYPE
ASTM A1011 33 STAINLESS STEEL MATERIAL
GREEN FINISH
10 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
MFMA-4 APPLICABLE STANDARD
14 GAUGE THICKNESS
HOT ROLLED PROCESS
98 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.11 INCH DEFLECTION
0.29 SQ INCH CROSS SECTION AREA
450 LB BEAM LOAD RATING
1840 LB COLUMN LOAD RATING