SINGLE COMBINATION TYPE
ASTM A653 33 STEEL MATERIAL
PRE-GALVANIZED FINISH
20 FT
1-5/8 INCH
1 INCH
SOLID CONFIGURATION
MFMA-4 APPLICABLE STANDARD
12 GAUGE THICKNESS
HOT DIP PROCESS
144 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.09 INCH DEFLECTION
0.424 SQ INCH CROSS SECTION AREA
770 LB BEAM LOAD RATING
2620 LB COLUMN LOAD RATING
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
SINGLE COMBINATION TYPE
ASTM A653 33 STEEL MATERIAL
PRE-GALVANIZED FINISH
20 FT
1-5/8 INCH
1 INCH
SOLID CONFIGURATION
MFMA-4 APPLICABLE STANDARD
12 GAUGE THICKNESS
HOT DIP PROCESS
144 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.09 INCH DEFLECTION
0.424 SQ INCH CROSS SECTION AREA
770 LB BEAM LOAD RATING
2620 LB COLUMN LOAD RATING
SINGLE COMBINATION TYPE
ASTM A653 33 STEEL MATERIAL
PRE-GALVANIZED FINISH
20 FT
1-5/8 INCH
1 INCH
SOLID CONFIGURATION
MFMA-4 APPLICABLE STANDARD
12 GAUGE THICKNESS
HOT DIP PROCESS
144 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.09 INCH DEFLECTION
0.424 SQ INCH CROSS SECTION AREA
770 LB BEAM LOAD RATING
2620 LB COLUMN LOAD RATING
SINGLE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
20 FT
1-5/8 INCH
1 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
140 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.411 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS400 MODEL
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
PLAIN FINISH
20 FT
1-5/8 INCH
1 INCH
SOLID CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
135 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.398 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
MODULUS OF ELASTICITY 29000000 PSI
PS 400 MODEL
SINGLE COMBINATION TYPE
ASTM A1011 33 STAINLESS STEEL MATERIAL
PERMA GREEN III FINISH
20 FT
1-5/8 INCH
1 INCH
SOLID CONFIGURATION
MFMA-4 APPLICABLE STANDARD
12 GAUGE THICKNESS
HOT ROLLED PROCESS
144 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.09 INCH DEFLECTION
0.424 SQ INCH CROSS SECTION AREA
770 LB BEAM LOAD RATING
2620 LB COLUMN LOAD RATING