SINGLE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
10 FT
1-5/8 INCH
1 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
140 LB PER 100 FT WEIGHT
1 CHANNEL(S)
2.16 INCH DEFLECTION
0.411 SQ INCH CROSS SECTION AREA
140 LB BEAM LOAD RATING
POWER-STRUT. BRAND
PS400 MODEL
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
SINGLE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
10 FT
1-5/8 INCH
1 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
140 LB PER 100 FT WEIGHT
1 CHANNEL(S)
2.16 INCH DEFLECTION
0.411 SQ INCH CROSS SECTION AREA
140 LB BEAM LOAD RATING
POWER-STRUT. BRAND
PS400 MODEL
SINGLE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
10 FT
1-5/8 INCH
1 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
140 LB PER 100 FT WEIGHT
1 CHANNEL(S)
2.16 INCH DEFLECTION
0.411 SQ INCH CROSS SECTION AREA
140 LB BEAM LOAD RATING
POWER-STRUT. BRAND
PS400 MODEL
METAL FRAMING, SINGLE TYPE
ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
1 INCH
SOLID CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
135 LB PER 100 FT WEIGHT
1 CHANNEL(S)
2.2 INCH AT 25000 PSI DEFLECTION
0.398 SQ INCH CROSS SECTION AREA
150 LB AT 25000 PSI BEAM LOAD RATING
POWER-STRUT. BRAND
MODULUS OF ELASTICITY 29000000 PSI
PS 400 MODEL
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1-5/8 INCH
1 INCH
SOLID CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
135 LB PER 100 FT WEIGHT
1 CHANNEL(S)
2.2 INCH AT 25000 PSI DEFLECTION
0.398 SQ INCH CROSS SECTION AREA
150 LB AT 25000 PSI BEAM LOAD RATING
POWER-STRUT. BRAND
MODULUS OF ELASTICITY 29000000 PSI
PS 400 MODEL