CORNER GUSSET, RIGHT HAND TYPE
MILD STEEL MATERIAL
4 INCH L X 1-5/8 INCH W X 4 INCH H SIZE
POWER-GOLD FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
134 LB PER 100 PIECES WEIGHT
7 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
3 SIDE(S)
POWER-STRUT[R] BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
PS3373 MODEL
Atkore International
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
CORNER GUSSET, RIGHT HAND TYPE
MILD STEEL MATERIAL
4 INCH L X 1-5/8 INCH W X 4 INCH H SIZE
POWER-GOLD FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
134 LB PER 100 PIECES WEIGHT
7 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
3 SIDE(S)
POWER-STRUT[R] BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
PS3373 MODEL
CORNER GUSSET, RIGHT HAND TYPE
MILD STEEL MATERIAL
4 INCH L X 1-5/8 INCH W X 4 INCH H SIZE
POWER-GOLD FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
134 LB PER 100 PIECES WEIGHT
7 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
3 SIDE(S)
POWER-STRUT[R] BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
PS3373 MODEL
CORNER GUSSET, RIGHT HAND TYPE
MILD STEEL MATERIAL
4 INCH L X 1-5/8 INCH W X 4 INCH H SIZE
POWER-GOLD FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
134 LB PER 100 PIECES WEIGHT
7 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
3 SIDE(S)
POWER-STRUT[R] BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
CORNER GUSSET TYPE
STEEL MATERIAL
4 INCH L X 1-5/8 INCH W X 4 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
134 LB PER 100 WEIGHT
7 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
3 SIDE(S)
HOLE SPACING FROM END 13/16 INCH
HOLE SPACING ON CENTER 1-7/8 INCH
CORNER GUSSET, RIGHT HAND TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
4-1/8 INCH L X 1-5/8 INCH W X 3-1/2 INCH H SIZE
PAINTED GREEN FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
134 LB PER 100-PIECE WEIGHT
7 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
3 SIDE(S)
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
CORNER GUSSET, RIGHT HAND TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
4-1/8 INCH L X 1-5/8 INCH W X 3-1/2 INCH H SIZE
PAINTED GREEN FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
134 LB PER 100-PIECE WEIGHT
7 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
3 SIDE(S)
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
CORNER GUSSET, RIGHT HAND TYPE
MILD STEEL MATERIAL
4 INCH L X 1-5/8 INCH W X 4 INCH H SIZE
PLAIN FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
134 LB PER 100 PIECES WEIGHT
7 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
3 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
PS3373 MODEL
CORNER GUSSET, RIGHT HAND TYPE
MILD STEEL MATERIAL
4 INCH L X 1-5/8 INCH W X 4 INCH H SIZE
PLAIN FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
134 LB PER 100 PIECES WEIGHT
7 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
3 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
CORNER GUSSET, RIGHT HAND TYPE
MILD STEEL MATERIAL
4 INCH L X 1-5/8 INCH W X 4 INCH H SIZE
HOT DIP GALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
134 LB PER 100 PIECES WEIGHT
7 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
3 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
PS3373 MODEL
CORNER GUSSET, RIGHT HAND TYPE
MILD STEEL MATERIAL
4 INCH L X 1-5/8 INCH W X 4 INCH H SIZE
HOT DIP GALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
134 LB PER 100 PIECES WEIGHT
7 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
3 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH