DOUBLE CHANNEL TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
4-3/4 INCH
7-1/2 INCH
PS200/PS210 2T3 SERIES CHANNEL USED ON
HOT ROLLED PUNCH PRESSED PROCESS
273 LB PER 100 PIECES WEIGHT
6500 LB-INCH FOR 16 GAUGE CHANNEL, 9100 LB-INCH FOR 14 GAUGE CHANNEL, 13000 LB-INCH FOR 12 GAUGE CHANNEL LOAD RATING
16/14/12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
2 HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III C1
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
DOUBLE CHANNEL TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
4-3/4 INCH
7-1/2 INCH
PS200/PS210 2T3 SERIES CHANNEL USED ON
HOT ROLLED PUNCH PRESSED PROCESS
273 LB PER 100 PIECES WEIGHT
6500 LB-INCH FOR 16 GAUGE CHANNEL, 9100 LB-INCH FOR 14 GAUGE CHANNEL, 13000 LB-INCH FOR 12 GAUGE CHANNEL LOAD RATING
16/14/12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
2 HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III C1
DOUBLE CHANNEL TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
4-3/4 INCH
7-1/2 INCH
PS200/PS210 2T3 SERIES CHANNEL USED ON
HOT ROLLED PUNCH PRESSED PROCESS
273 LB PER 100 PIECES WEIGHT
6500 LB-INCH FOR 16 GAUGE CHANNEL, 9100 LB-INCH FOR 14 GAUGE CHANNEL, 13000 LB-INCH FOR 12 GAUGE CHANNEL LOAD RATING
16/14/12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
2 HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III C1
DOUBLE CHANNEL TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
4-3/4 INCH
7-1/2 INCH
PS200/PS210 2T3 SERIES CHANNEL USED ON
HOT ROLLED PUNCH PRESSED PROCESS
273 LB PER 100 PIECES WEIGHT
6500 LB-INCH FOR 16 GAUGE CHANNEL, 9100 LB-INCH FOR 14 GAUGE CHANNEL, 13000 LB-INCH FOR 12 GAUGE CHANNEL LOAD RATING
16/14/12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
2 HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III C1
DOUBLE CHANNEL TYPE
MILD STEEL MATERIAL
POWER-GREEN. FINISH
4-3/4 INCH
7-1/2 INCH
PS200/PS210 2T3 SERIES CHANNEL USED ON
HOT ROLLED PUNCH PRESSED PROCESS
273 LB PER 100 PIECES WEIGHT
6500 LB-INCH FOR 16 GAUGE CHANNEL, 9100 LB-INCH FOR 14 GAUGE CHANNEL, 13000 LB-INCH FOR 12 GAUGE CHANNEL LOAD RATING
16/14/12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
2 HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
DOUBLE CHANNEL TYPE
MILD STEEL MATERIAL
POWER-GREEN. FINISH
4-3/4 INCH
7-1/2 INCH
PS200/PS210 2T3 SERIES CHANNEL USED ON
HOT ROLLED PUNCH PRESSED PROCESS
273 LB PER 100 PIECES WEIGHT
6500 LB-INCH FOR 16 GAUGE CHANNEL, 9100 LB-INCH FOR 14 GAUGE CHANNEL, 13000 LB-INCH FOR 12 GAUGE CHANNEL LOAD RATING
DOUBLE CHANNEL TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
4-3/4 INCH
7-1/2 INCH
PS 200 2T3/PS 210 2T3 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
HOT ROLLED PROCESS
273 LB PER 100 PIECES WEIGHT
13000 LB-INCH FOR 12 GAUGE CHANNEL, 9100 LB-INCH FOR 14 GAUGE CHANNEL LOAD RATING
3-1/4 INCH CHANNEL DEPTH
14/12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
2 HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS3164 MODEL
DOUBLE CHANNEL TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
4-3/4 INCH
7-1/2 INCH
PS 200 2T3/PS 210 2T3 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
HOT ROLLED PROCESS
273 LB PER 100 PIECES WEIGHT
13000 LB-INCH FOR 12 GAUGE CHANNEL, 9100 LB-INCH FOR 14 GAUGE CHANNEL LOAD RATING