Atkore InternationalChannel/Strut Post BasePS 3064 SQ
Description
U POST, SQUARE BASE TYPE
ASTM A575/A576/A570/A635/
A36/GR33 STAINLESS STEEL MATERIAL
ELECTROGALVANIZED FINISH
HOT ROLLED PICKLED OILED PROCESS
2 CHANNEL(S)
CENTERED CHANNEL POSITION
4 PAD MOUNTING HOLE(S)
8 CHANNEL MOUNTING HOLE(S)
SERIES PS 3064 MODEL
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
U POST, SQUARE BASE TYPE
ASTM A575/A576/A570/A635/
A36/GR33 STAINLESS STEEL MATERIAL
ELECTROGALVANIZED FINISH
HOT ROLLED PICKLED OILED PROCESS
2 CHANNEL(S)
CENTERED CHANNEL POSITION
4 PAD MOUNTING HOLE(S)
8 CHANNEL MOUNTING HOLE(S)
SERIES PS 3064 MODEL
U POST, SQUARE BASE TYPE
ASTM A575/A576/A570/A635/
A36/GR33 STAINLESS STEEL MATERIAL
ELECTROGALVANIZED FINISH
HOT ROLLED PICKLED OILED PROCESS
2 CHANNEL(S)
CENTERED CHANNEL POSITION
4 PAD MOUNTING HOLE(S)
8 CHANNEL MOUNTING HOLE(S)
SERIES PS 3064 MODEL
U POST, SQUARE BASE TYPE
ASTM A575/A576/A570/A635/A36/GR33 STAINLESS STEEL MATERIAL
U POST, SQUARE BASE TYPE
STRIP STEEL MATERIAL
POWER-GREEN[R] FINISH
3 1/2 INCH POST HEIGHT
1/4 INCH THICKNESS
PUNCH PRESS HOT ROLLED PICKLED OILED PROCESS
408 LB PER 100 PIECES WEIGHT
6 INCH L X 6 INCH W PAD SIZE
2 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
CENTERED CHANNEL POSITION
4 PAD MOUNTING HOLE(S)
3/4 INCH DIA PAD MOUNTING HOLE SIZE
8 CHANNEL MOUNTING HOLE(S)
PS3064 MODEL
U POST, SQUARE BASE TYPE
STRIP STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
3 1/2 INCH POST HEIGHT
1/4 INCH THICKNESS
PUNCH PRESS HOT ROLLED PICKLED OILED PROCESS
408 LB PER 100 PIECES WEIGHT
6 INCH L X 6 INCH W PAD SIZE
2 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
CENTERED CHANNEL POSITION
4 PAD MOUNTING HOLE(S)
3/4 INCH DIA PAD MOUNTING HOLE SIZE
8 CHANNEL MOUNTING HOLE(S)
PS3064 MODEL