Atkore InternationalChannel/Strut Post BasePS 3041
Description
U POST, RECTANGULAR BASE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
ELECTROGALVANIZED FINISH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
116 LB PER 100 PIECES WEIGHT
3-1/8 INCH L X 1-11/16 INCH W PAD SIZE
2 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
FLUSH TO SIDE CHANNEL POSITION
1 PAD MOUNTING HOLE(S)
4 CHANNEL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
PS 3041 MODEL
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
U POST, RECTANGULAR BASE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
ELECTROGALVANIZED FINISH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
116 LB PER 100 PIECES WEIGHT
3-1/8 INCH L X 1-11/16 INCH W PAD SIZE
2 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
FLUSH TO SIDE CHANNEL POSITION
1 PAD MOUNTING HOLE(S)
4 CHANNEL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
PS 3041 MODEL
U POST, RECTANGULAR BASE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
ELECTROGALVANIZED FINISH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
116 LB PER 100 PIECES WEIGHT
3-1/8 INCH L X 1-11/16 INCH W PAD SIZE
2 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
FLUSH TO SIDE CHANNEL POSITION
1 PAD MOUNTING HOLE(S)
4 CHANNEL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
PS 3041 MODEL
U POST TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
116 LB PER 100 PIECES WEIGHT
2 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
1 PAD MOUNTING HOLE(S)
9/16 INCH DIA PAD MOUNTING HOLE SIZE
4 CHANNEL MOUNTING HOLE(S)
POWER-STRUT. BRAND
USED ON PS100, PS200 2T3, PS210 2T3 CHANNEL
PS 3041 MODEL
U POST, RECTANGULAR BASE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
POWER-GREEN. FINISH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
116 LB PER 100 PIECES WEIGHT
3-1/8 INCH L X 1-11/16 INCH W PAD SIZE
2 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
FLUSH TO SIDE CHANNEL POSITION
1 PAD MOUNTING HOLE(S)
4 CHANNEL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS 3041 MODEL