Atkore InternationalChannel/Strut Post BasePS 3040
Description
V POST, SQUARE BASE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
ELECTROGALVANIZED FINISH
3-1/2 INCH POST HEIGHT
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
297 LB PER 100 PIECES WEIGHT
5 INCH L X 5 INCH W PAD SIZE
1 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
4 PAD MOUNTING HOLE(S)
7/16 INCH DIA PAD MOUNTING HOLE SIZE
4 CHANNEL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
PS 3040 MODEL
Atkore International
Atkore International
Done
Datasheet
Description
V POST, SQUARE BASE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
ELECTROGALVANIZED FINISH
3-1/2 INCH POST HEIGHT
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
297 LB PER 100 PIECES WEIGHT
5 INCH L X 5 INCH W PAD SIZE
1 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
4 PAD MOUNTING HOLE(S)
7/16 INCH DIA PAD MOUNTING HOLE SIZE
4 CHANNEL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
PS 3040 MODEL
V POST, SQUARE BASE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
ELECTROGALVANIZED FINISH
3-1/2 INCH POST HEIGHT
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
297 LB PER 100 PIECES WEIGHT
5 INCH L X 5 INCH W PAD SIZE
1 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
4 PAD MOUNTING HOLE(S)
7/16 INCH DIA PAD MOUNTING HOLE SIZE
4 CHANNEL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
PS 3040 MODEL
V POST, SQUARE BASE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
POWER-GREEN. FINISH
3-1/2 INCH POST HEIGHT
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
297 LB PER 100 PIECES WEIGHT
5 INCH L X 5 INCH W PAD SIZE
1 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
4 PAD MOUNTING HOLE(S)
7/16 INCH DIA PAD MOUNTING HOLE SIZE
4 CHANNEL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS 3040 MODEL