Atkore InternationalChannel/Strut Post BasePS 3013 FL
Description
U POST, SQUARE BASE TYPE
STRIP STEEL MATERIAL
ELECTROGALVANIZED FINISH
1 5/8 INCH POST HEIGHT
1/4 INCH THICKNESS
PUNCH PRESS HOT ROLLED PICKLED OILED PROCESS
307 LB PER 100 PIECES WEIGHT
6 INCH L X 6 INCH W PAD SIZE
1 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
FLUSH TO SIDE CHANNEL POSITION
4 PAD MOUNTING HOLE(S)
3/4 INCH DIA PAD MOUNTING HOLE SIZE
3 CHANNEL MOUNTING HOLE(S)
PS3013 MODEL
Atkore International
Atkore International
Done
Datasheet
Description
U POST, SQUARE BASE TYPE
STRIP STEEL MATERIAL
ELECTROGALVANIZED FINISH
1 5/8 INCH POST HEIGHT
1/4 INCH THICKNESS
PUNCH PRESS HOT ROLLED PICKLED OILED PROCESS
307 LB PER 100 PIECES WEIGHT
6 INCH L X 6 INCH W PAD SIZE
1 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
FLUSH TO SIDE CHANNEL POSITION
4 PAD MOUNTING HOLE(S)
3/4 INCH DIA PAD MOUNTING HOLE SIZE
3 CHANNEL MOUNTING HOLE(S)
PS3013 MODEL
U POST, SQUARE BASE TYPE
STRIP STEEL MATERIAL
ELECTROGALVANIZED FINISH
1 5/8 INCH POST HEIGHT
1/4 INCH THICKNESS
PUNCH PRESS HOT ROLLED PICKLED OILED PROCESS
307 LB PER 100 PIECES WEIGHT
6 INCH L X 6 INCH W PAD SIZE
1 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
FLUSH TO SIDE CHANNEL POSITION
4 PAD MOUNTING HOLE(S)
3/4 INCH DIA PAD MOUNTING HOLE SIZE
3 CHANNEL MOUNTING HOLE(S)
PS3013 MODEL
U POST, SQUARE BASE TYPE
STRIP STEEL MATERIAL
POWER-GREEN[R] FINISH
1 5/8 INCH POST HEIGHT
1/4 INCH THICKNESS
PUNCH PRESS HOT ROLLED PICKLED OILED PROCESS
307 LB PER 100 PIECES WEIGHT
6 INCH L X 6 INCH W PAD SIZE
1 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
FLUSH TO SIDE CHANNEL POSITION
4 PAD MOUNTING HOLE(S)
3/4 INCH DIA PAD MOUNTING HOLE SIZE
3 CHANNEL MOUNTING HOLE(S)
PS3013 MODEL