METAL FRAMING, SINGLE TYPE
ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
1-3/8 INCH
SLOTTED CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
165 LB PER 100 FT WEIGHT
4 INCH CENTER SPACING
1 CHANNEL(S)
3 INCH L X 13/32 INCH W HOLE/SLOT SIZE
0.471 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 300 S MODEL
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
METAL FRAMING, SINGLE TYPE
ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
1-3/8 INCH
SLOTTED CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
165 LB PER 100 FT WEIGHT
4 INCH CENTER SPACING
1 CHANNEL(S)
3 INCH L X 13/32 INCH W HOLE/SLOT SIZE
0.471 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 300 S MODEL
METAL FRAMING, SINGLE TYPE
ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
1-3/8 INCH
SLOTTED CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
165 LB PER 100 FT WEIGHT
4 INCH CENTER SPACING
1 CHANNEL(S)
3 INCH L X 13/32 INCH W HOLE/SLOT SIZE
0.471 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 300 S MODEL
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
GREEN PAINTED FINISH
10 FT
1-5/8 INCH
1-3/8 INCH
SLOTTED CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
165 LB PER 100 FT WEIGHT
4 INCH CENTER SPACING
1 CHANNEL(S)
3 INCH L X 13/32 INCH W HOLE/SLOT SIZE
0.471 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 300 S MODEL
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1-5/8 INCH
1-3/8 INCH
SLOTTED CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
165 LB PER 100 FT WEIGHT
4 INCH CENTER SPACING
1 CHANNEL(S)
3 INCH L X 13/32 INCH W HOLE/SLOT SIZE
0.471 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 300 S MODEL