SINGLE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
20 FT
1-5/8 INCH
1-3/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
171 LB PER 100 FT WEIGHT
1 CHANNEL(S)
6.51 INCH DEFLECTION
0.503 SQ INCH CROSS SECTION AREA
130 LB BEAM LOAD RATING
POWER-STRUT. BRAND
PS300 MODEL
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
SINGLE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
20 FT
1-5/8 INCH
1-3/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
171 LB PER 100 FT WEIGHT
1 CHANNEL(S)
6.51 INCH DEFLECTION
0.503 SQ INCH CROSS SECTION AREA
130 LB BEAM LOAD RATING
POWER-STRUT. BRAND
PS300 MODEL
SINGLE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
20 FT
1-5/8 INCH
1-3/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
171 LB PER 100 FT WEIGHT
1 CHANNEL(S)
6.51 INCH DEFLECTION
0.503 SQ INCH CROSS SECTION AREA
130 LB BEAM LOAD RATING
POWER-STRUT. BRAND
PS300 MODEL
METAL FRAMING, SINGLE TYPE
ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1-5/8 INCH
1-3/8 INCH
SOLID CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
160 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.471 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
MODULUS OF ELASTICITY 29000000 PSI
PS 300 MODEL
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
PLAIN FINISH
20 FT
1-5/8 INCH
1-3/8 INCH
SOLID CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
160 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.471 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
MODULUS OF ELASTICITY 29000000 PSI
PS 300 MODEL