Atkore InternationalChannel/Strut U FittingPS 2648
Description
U SUPPORT TYPE
STEEL MATERIAL
5-3/8 INCH L X 1-5/8 INCH W SIZE
ELECTROGALVANIZED FINISH
PS 150 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
108 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
2-7/16 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
1-21/32 INCH W X 2-7/16 INCH H SADDLE SIZE
POWER-STRUT[R] BRAND
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
U SUPPORT TYPE
STEEL MATERIAL
5-3/8 INCH L X 1-5/8 INCH W SIZE
ELECTROGALVANIZED FINISH
PS 150 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
108 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
2-7/16 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
1-21/32 INCH W X 2-7/16 INCH H SADDLE SIZE
POWER-STRUT[R] BRAND
U SUPPORT TYPE
STEEL MATERIAL
5-3/8 INCH L X 1-5/8 INCH W SIZE
ELECTROGALVANIZED FINISH
PS 150 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
108 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
2-7/16 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
1-21/32 INCH W X 2-7/16 INCH H SADDLE SIZE
POWER-STRUT[R] BRAND
U SUPPORT TYPE
STEEL MATERIAL
5-3/8 INCH L X 1-5/8 INCH W SIZE
POWER GREEN. FINISH
PS 150 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
108 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
2-7/16 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
1-21/32 INCH W X 2-7/16 INCH H SADDLE SIZE
POWER-STRUT. BRAND
U SUPPORT TYPE
ASTM A575/A576 MILD STEEL MATERIAL
5-3/8 INCH L X 1-5/8 INCH W SIZE
HOT DIP GALVANIZED FINISH
PS 150 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
OILED PICKLED PROCESS
108 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
2-7/16 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
1-21/32 INCH W X 2-7/16 INCH H SADDLE SIZE
POWER-STRUT. BRAND
PS2648 MODEL